Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K050CSSL

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K050CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K050CSSL-ND
Tantalum Capacitors T95R156K050CSSL-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R156K050CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156K050CSSL
Tantalum Capacitors T95R156K050CSSL
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R156K050CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156K050CSSL
Capacitors - Tantalum Capacitors T95R156K050CSSL
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156K050CSSL-ND T95R156K050CSSL T95R156K050CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details