The T95D477K6R3LSAS is a solid tantalum chip capacitor with a capacitance of 470 OºF and a voltage rating of 6.3 V. It features a capacitance tolerance of ±10% and is designed for high reliability applications, with options for surge current testing per MIL-PRF-55365. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. The maximum dissipation factor at 120 Hz is specified, and the capacitor is suitable for various applications requiring stable performance under demanding conditions. Engineers should consider this capacitor for projects that require reliable performance in compact designs, particularly in environments where high temperatures and moisture are concerns.
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
CAP TANT 470UF 10% 6.3V 2917
CAP TANT 470UF 10% 6.3V 2917
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D477K6R3LSAS-ND | T95D477K6R3LSAS | T95D477K6R3LSAS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 10 (+/- %) |