Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K050CAAS

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K050CAAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K050CAAS-ND
Tantalum Capacitors T95R156K050CAAS-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156K050CAAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156K050CAAS
Capacitors - Tantalum Capacitors T95R156K050CAAS
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R156K050CAAS-ND T95R156K050CAAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers