Vishay Intertechnology, Inc. Tantalum Capacitors T95R106M050HZAS

Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R106M050HZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R106M050HZAS-ND
Tantalum Capacitors T95R106M050HZAS-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R106M050HZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R106M050HZAS
Tantalum Capacitors T95R106M050HZAS
CAP TANT 10UF 20% 50V 2824

CAP TANT 10UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R106M050HZAS-ND T95R106M050HZAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details