Vishay Intertechnology, Inc. Tantalum Capacitors T95R127M020CSSL

Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127M020CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127M020CSSL-ND
Tantalum Capacitors T95R127M020CSSL-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127M020CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127M020CSSL
Tantalum Capacitors T95R127M020CSSL
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R127M020CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127M020CSSL
Capacitors - Tantalum Capacitors T95R127M020CSSL
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127M020CSSL-ND T95R127M020CSSL T95R127M020CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details