Richardson RFPD Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| 600V / 25A SiC DIPIPM Evaluation Kit US-EVA-01 EVA11-SDIP with PSF25S92F6-A The SiC DIPIPM Evaluation Kit includes the primary components of a 3-phase inverter motor drive which are necessary to... | |
| High precision GNSS explorer kit The XPLR-HPG-2 explorer kit provides a complete platform for evaluation and prototyping of u-blox's high precision GNSS (HPG) solution with the PointPerfect GNSS augmentation service. | |
| Calliope US130Q Module – Starter Kit This Starter Kit enables out-of-the-box testing of Sequans’ Calliope US130Q module connectivity on T-Mobile LTE network or testing equipment . It supports integration of... | |
| Calliope VZ120Q Module – Starter Kit This Starter Kit enables out-of-the-box testing of Sequans’ Calliope VZ120Q module connectivity on Verizon Wireless LTE network or testing equipment . It supports integration... | |
| EVALUATION BOARD FOR THE 2.0 - 6.0 GHz LOW NOISE WIDE BAND AMPLIFIER. | |
| Explorer kit for u-blox M9 Standard Precision GNSS Miniature, plug-and-play device with user-friendly u-start Software Portable, simple device Dedicated, highly intuitive u‑start evaluation software Preset scenarios to quickly evaluate u‑blox... | |
| Filterless High Efficiency Mono 2.8 W Class-D Audio Amplifier | |
| Low Power Audio Codec | |
| LTE CAT-4 Starter Kit based on Sequans VZ22Q for Verizon | |
| Maestro's GPS modules A1084-A and A1084-B are highly integrated GPS receiver modules that can be used as SMT components. They are capable of receiving signals from up to 20 GPS... | |
| Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI® MCU | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SKY68020-11 Evaluation Board | |
| Skyworks SKY13318-321LF is a broadband DPDT switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain... | |
| SUMMIT2629eEVB is a connectorized evaluation board featuring the beam former IC SUMMIT2629e, which is a highly integrated beam-forming front end for use in 5G phased array antennas, covering FR2 band... | |
| The AgileSwitch SP6CA3 – 1700V SP6LI Core Adapter Board is an evaluation tool designed to work with the 2ASC-17A1HP SiC Driver Core. The combination can be used with the Microchip... | |
| The GPS Demonstration Kit USB1029-A/C (DemoKit) allows an easy evaluation of Tyco Electronics GPS module A1029-A, -B, -C, and -D. It offers quick access to the A1029A's or A1029–C's serial... | |
| The GPS Evaluation Kit EVA1035-H allows an easy evaluation of Maestro's GPS receiver/smart antenna module A1035-H by offering quick access to the ports of the module. | |
| The GPS Evaluation Kit EVA1082-A allows an easy evaluation of Vincotech’s GPS module A1082-A by offering access to the ports and pins of the module. Powering the module and connecting... | |
| The Si5394J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5395A-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5395E-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5395J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5395P-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5396C-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5396J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5396L-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5397A-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5397J-A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation. | |
| The Si5518G is optimized for 5G wireless applications which demand the highest level of integration and phase noise performance with low power consumption that reduces the total solution cost. This... | |
| The Si5518G meets all the requirements specified by ITU-T G.8262 EEC Options 1 & 2 and ITU-T G.8262.1. When used with external IEEE 1588 stack and servo loop software the... | |
| The Si82A30ACE-KIT is intended to simplify functional testing and engineering validation of the Si82Ax isolated gate driver family. This Voltage Mode device evaluation board (EVB) features split outputs to independently... | |
| The Si82B30ABC-KIT is intended to simplify functional testing and engineering validation of the Si82Bx isolated gate driver family. This Voltage Mode device evaluation board (EVB) features split outputs to independently... | |
| The Si82B41ACE-KIT is intended to simplify functional testing and engineering validation of the Si82Bx isolated gate driver family. This Voltage Mode device evaluation board (EVB) features complementary inputs, active Miller... | |
| The Si82D39ABE-KIT is intended to simplify functional testing and engineering validation of the Si82Dx isolated gate driver family. This Voltage Mode device evaluation board (EVB) features universal inputs, deadtime control,... | |
| The SKY13299-321LF is a high-power GaAs pHEMT FET I/C Single-Pole, Double-Throw (SPDT) switch. The device is provided in a 3 x 3 mm, 12-pin Quad Flat No-Lead (QFN) package. The... | |
| The SL_SERIES_QSK is the older development kit and requires the socket-up modules which are acquired separately. Note: Recommend new SL Mechanical Socket Dev kits PN 6000471 with Accessories or PN... | |
| The WLA.01 2.4GHz Loop antenna is a high efficiency miniature SMD edge mounted ceramic antenna for very small space requirements for Wi-Fi, WLAN, Zigbee, Bluetooth and 802.11 applications. The WLA.01... | |
| vProteanTM is the flexible Wideband SDR for signal intelligence and multi-band processing applications. Its configurable, high performance, RF front end is frequency and bandwidth configurable, while its integrated RF... | |
| WHM30-2525LE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With... | |
| With the evaluation kit EVA1035-E you can instantly get a feeling for the features and performance of Vincotech's GPS antenna module A1035-E. The kit holds everything to dig into GPS... | |
| WMA123.5A-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With... |
| << Prev |