Richardson RFPD Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
ASBK-014 Device Programming Kit Overview The ASBK-014 is a device programming kit that is used to configure Microchip's digital gate driver board family. The kit is used in conjunction with...
EVK-BMD-30: Evaluation kit for BMD-30 stand-alone modules with Bluetooth 5 low energy and NFC EVK for BMD-300 with open CPU, stand-alone Bluetooth low energy, and internal antenna Highlights All...
EVK-BMD-330: Evaluation kit for BMD-330 stand-alone modules with Bluetooth 5 low energy EVK for BMD-330 with open CPU, Stand-alone Bluetooth low energy, and internal antenna Highlights All the BMD-330...
EVK-BMD-34 Evaluation kit for BMD-34 stand-alone modules with Bluetooth 5 low energy and NFC EVK for BMD-345 with open CPU, Stand-alone Bluetooth low energy, and U.FL antenna connector Highlights All...
EVK-BMD-360 Evaluation kit for BMD-360 stand-alone modules with Bluetooth 5.1 low energy EVK for BMD-360 with open CPU, Stand-alone Bluetooth low energy, and internal antenna Highlights All the BMD-360 module...
EVK-BMD-38 Evaluation kit for BMD-380 stand-alone modules with Bluetooth 5 low energy and NFC EVK for BMD-380 with open CPU, Stand-alone Bluetooth Low Energy, and Internal antenna Highlights All the...
Narrow tuning range 1.8 GHz-2.6 GHz with integrated DPD The ADRV9375-N/PCBZ is a radio card designed to showcase the AD9375, the first wideband RF transceiver with integrated DPD targeting 3G/4G...
Please note that this product is Engineering Grade (pre-release) and has not completed all tests that are normally done for production products. Therefore, a Customer Waiver Form will be required...
Wide tuning range 300 MHz-6 GHz with integrated DPD The ADRV9375-W/PCBZ is a radio card designed to showcase the AD9375, the first wideband RF transceiver with integrated DPD targeting 3G/4G...
ADRV9361-Z7035 SDR 2x2 System-On-Module is a Software Defined Radio (SDR) that combines the Analog Devices AD9361 integrated RF Agile Transceiver™ with the Xilinx Z7035 Zynq®-7000 All Programmable SoC. ADRV9361-Z7035 offers...
ADRV9364-Z7020 SDR 1x1 System-On-Module (SOM) is a Software Defined Radio (SDR) that combines the Analog Devices AD9364 integrated RF Agile Transceiver™ with the Xilinx Z-7020 Zynq®-7000 All Programmable SoC. ADRV9364-Z7020...
AgileSwitch® 2ASC-12A1HP AgileSwitch Silicon Carbide Accelerated Development Kit – 1.2kV The 62mm Electrical Master is a 2-Channel Gate Driver Board for 1.2kV 62MM, D3, SP6 SiC modules. These Plug...
ASBK-015 kits are hardware only and include all of the mechanical components required to connect SP6LI SiC Modules and Module Adapter Boards. This combination offers a Total SiC Solution for...
C94-M8P Application Board package for Europe (433 MHz)
C94-M8P Application Board package for Japan (920 MHz)
C94-M8P Application Board package for USA and Canada (915 MHz)
C94-M8P Application Board package Two application boards, NEO-M8P-2 For China (433MHz)
Cassiopeia CB410L Module – Starter Kit This Starter Kit enables out-of-the-box testing of Sequans’ Cassiopeia CB410L module connectivity on a CBRS network or testing equipment. It supports integration of the...
Cassiopeia CB610L Module – Starter Kit This Starter Kit enables out-of-the-box testing of Sequans’ Cassiopeia CB610L module connectivity on a CBRS network or testing equipment. It supports integration of the...
High Band Evaluation Board for 2.8 GHz to 6 GHz
Microchip’s Accelerated Silicon Carbide (SiC) Development Kit includes the hardware and software elements required to rapidly optimize the performance of the Microchip family of SP6LI Low Inductance SiC modules and...
Microchip’s Accelerated Silicon Carbide Development Kit includes the hardwareand software elements required to rapidly optimize the performance of SiCmodules and systems.This new tool enables designers to adjust system performance through...
Midband Evaluation Board for 650 MHz to 2.8 GHz
NEO-D9S application board, allowing the module to be evaluated as stand-alone or combined with the C099-F9P application board for use with ZED-F9P. Includes L-band antenna
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Taoglas´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with...
The ADRF5740-EVALZ-185 is designed to evaluate the features and performance of the ADRF5740 10 MHz to 60 GHz, 4-bit digital attenuator manufactured in a silicon process. The ADRF5740- EVALZ-185 is...
The ADRF5740-EVALZ-292 is designed to evaluate the features and performance of the ADRF5740 10 MHz to 60 GHz, 4-bit digital attenuator manufactured in a silicon process. The ADRF5740-EVALZ-292 is populated...
The ADRV1CRR-BOB is a simple prototyping platform for the SDR 1x1 and 2x2 SOMs, providing easy access to user I/O, Ethernet, USB, JTAG, and serial connections. Four 100-pin Micro Headers...
The ADRV1CRR-FMC is an FMC Carrier Card supporting the SDR SOMs from Analog Devices. This Carrier supports development of SDR designs with a platform containing all the necessary interfaces and...
The ADRV9008-1W/PCBZ is an evaluation kit to showcase the ADRV9008-1, offering dual receivers over a tuning range 75MHz – 6GHz.
The ADRV9008-2W/PCBZ is an evaluation kit to showcase the ADRV9008-2, offering dual transmitters with observation receiver over a tuning range 75MHz – 6GHz.
The ADRV9009-W/PCBZ is a radio card designed to showcase the ADRV9009, the widest bandwidth, highest performance RF integrated transceiver. The radio card provides a single 2x2 transceiver platform for device...
The ADRV9009-ZU11EG is a highly integrated RF System-On-Module(RF- SOM) based on dual Analog Devices ADRV9009 wideband transceivers. When combined with the ADRV2CRR-FMC carrier board this hardware platform can be used...
The ADRV9371-N/PCBZ is a radio card designed to showcase the AD9371, a high performance wideband integrated RF transceiver intended for use in RF applications such as 4G basestation, test and...
The ADRV9371-W/PCBZ is a radio card designed to showcase the AD9371, a high performance wideband integrated RF transceiver intended for use in RF applications such as 4G basestation, test and...
The ADSP-BF60x Evaluation Hardware provides a low cost hardware solution for users to evaluate the Analog Devices ADSP-BF60x Blackfin® processor family. This hardware comes in two configurations; ADSP-BF609 EZ-Board™ or...
The AS179-92LF is a pHEMT GaAs FET Single Pole Double Throw (SPDT) switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The...
The AS193-73 is a PHEMT GaAs FET IC high-linearity SPDT switch in a SOT-6 plastic package. This switch has been designed for use where extremely high linearity, low control voltage,...
The ASD2-EVAL-001 Evaluation Board incorporates Microchip’s Silicon Carbide (SiC) Digital Gate Driver IC (ASD2), enabling better control and protection of SiC MOSFET-based power systems. The ASD2 IC drives Microchip’s SiC...
The ATSAMR21ZLL-EK evaluation kit is a hardware platform to evaluate the ATSAMR21G18A microcontroller. Supported by the Studio integrated development platform, the kit provides easy access to the features of the...
The ATWINC1500-XPRO is an extension board to the Xplained Pro evaluation platform. The ATWINC1500-XPRO extension board allows you to evaluate the ATWINC1500 low cost, low power 802.11 b/g/n Wi-Fi network...
The ATWINC1500-XSTK Xplained Pro starter kit is a hardware platform for evaluating the ATWINC1500 low cost, low power 802.11 b/g/n Wi-Fi network controller module. Supported by the Atmel Studio integrated...
The ATWINC3400-XPRO evaluation kit is a hardware platform to evaluate the WINC3400-MR210CA module. The WINC3400 is an IEEE 802.11 b/g/n/BLE5.0 IoT network controller SoC. It is the ideal add-on to...
The ATWINC3400-XSTK evaluation kit is a hardware platform to evaluate the WINC3400-MR210CA module. The WINC3400 is an IEEE 802.11 b/g/n/BLE4.0 IoT network controller SoC. It is the ideal add-on to...
The BM-64-EVB-C1 enables the user to evaluate and demonstrate the functionality of the BM64 Class 1 stereo audio module. The BM-64-EVB-C1 includes an integrated configuration and programming interface for plug-and-play...
The BytePipe_x9002 SOM is a Software Defined Radio (SDR) System on Module (SOM) based on Analog Devices Inc.’s ADRV9002 Agile Transceiver with the Xilinx ZYNC- UltraScale+ SoC. The SOM can...
The SAM R21 Xplained Pro evaluation kit is a hardware platform to evaluate the ATSAMR21G18A microcontroller. Supported by the integrated development platform Atmel Studio, the kit provides easy access to...
The SAM R30 Xplained Pro is a hardware platform designed to evaluate the ATSAMR30G18A SoC. This kit is supported by the Atmel Studio, an integrated development platform, which provides predefined...
The ZB SAM R21 Xplained Pro evaluation kit is an extension board to evaluate and develop using the ATSAMR21G18-MR210UA ZigBee module. Supported by the Studio integrated development platform, the kit...
The ZigBit extension boards are targeted for evaluating the features of the ZigBits, currently supporting ATmega256RFR2 wireless SoC, the AT86RF212B radio transceivers.
This BytePipe SDR Carrier Board consists of a Hardware Development Kit (HDK) main board with supporting cables, power supply and software to enable testing and development with the NextGen RF...
This extension board is targeted for evaluating the features of the AT86RF233 radio transceiver.
This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz,...
When connected to a specified Analog Devices high speed converter evaluation board, the ADS8-V3EBZ works with ADI evaluation software as a data capture/transmit and control interface. Designed to support high...
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the...
When used with ClockBuilder Pro software, the ClockBuilder Pro Field Programmer makes it simple for systems designers to develop, program, and debug any Si5332/8, Si5350/1/6/7, Si534x/6x/8x/9x, Si540x, and Si55xx part...

<< Prev Next >>