Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKYA21001-EVB

Description
Win Source Part Number: 1093451-SKYA21001-EV B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKYA21001 Standard Package: 1 Frequency: 20MHz ~ 3GHz Supplied Contents: Board(s) Alternative Parts (Cross-Reference): ADL5535-EVALZ; ADL5541-EVALZA21001- EVB; A21001EVB; SKYA21001EVB; SKYA21001_EVB; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1754,A21001-EVB Base Product Number: SKYA21001
Request a Quote Datasheet
Description
Win Source Part Number: 1093451-SKYA21001-EV B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKYA21001 Standard Package: 1 Frequency: 20MHz ~ 3GHz Supplied Contents: Board(s) Alternative Parts (Cross-Reference): ADL5535-EVALZ; ADL5541-EVALZA21001- EVB; A21001EVB; SKYA21001EVB; SKYA21001_EVB; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1754,A21001-EVB Base Product Number: SKYA21001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1093451-SKYA21001-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1093451-SKYA21001-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1093451-SKYA21001-EVB
Win Source Part Number: 1093451-SKYA21001-EV B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKYA21001 Standard Package: 1 Frequency: 20MHz ~ 3GHz Supplied Contents: Board(s) Alternative Parts (Cross-Reference): ADL5535-EVALZ; ADL5541-EVALZA21001- EVB; A21001EVB; SKYA21001EVB; SKYA21001_EVB; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1754,A21001-EVB Base Product Number: SKYA21001

Win Source Part Number: 1093451-SKYA21001-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKYA21001
Standard Package: 1
Frequency: 20MHz ~ 3GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): ADL5535-EVALZ; ADL5541-EVALZA21001-EVB; A21001EVB; SKYA21001EVB; SKYA21001_EVB;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1754,A21001-EVB
Base Product Number: SKYA21001

Buy Now Datasheet
Switch Evaluation Board - SKYA21001-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKYA21001-EVB
Switch Evaluation Board SKYA21001-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1754-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1754-ND
RF, RFID, Wireless Evaluation Boards 863-1754-ND
SKYA21001 - Switch, SPDT Evaluation Board

SKYA21001 - Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKYA21001-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKYA21001-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKYA21001-EVB
EVAL BOARD FOR SKYA21001

EVAL BOARD FOR SKYA21001

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1093451-SKYA21001-EVB SKYA21001-EVB 863-1754-ND SKYA21001-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3950I - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers