Skyworks Solutions, Inc. RF & MW Amplifier Evaluation Board/Designer Kit SKY66291-11-EVB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Amplifier Evaluation Board/Designer Kit - SKY66291-11-EVB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY66291-11-EVB
RF & MW Amplifier Evaluation Board/Designer Kit SKY66291-11-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283321-SKY66291-11-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283321-SKY66291-11-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283321-SKY66291-11-EVB
Win Source Part Number: 1283321-SKY66291-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Bulk For Use With/Related Products: SKY66291-11 Standard Package: 1 Frequency: 1.805GHz ~ 1.88GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-1926 Base Product Number: SKY66291

Win Source Part Number: 1283321-SKY66291-11-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Bulk
For Use With/Related Products: SKY66291-11
Standard Package: 1
Frequency: 1.805GHz ~ 1.88GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-1926
Base Product Number: SKY66291

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SKY66291-11-EVB 1283321-SKY66291-11-EVB
Product Name RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-43LN+,MC1631,50 OHM - TB-805+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS70102EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details