The Si5381A-E-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Win Source Part Number: 1284773-SI5381A-E-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Multiplier
Supplied Contents: Board(s)
Primary Attributes: Jitter Attenuator
Utilized IC / Part: Si5381
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5381A-E-EVB
Base Product Number: SI5381
RoHS Status: Not applicable
EVALUATION BOARD KIT SI5381A
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5381A-E-EVB | 1284773-SI5381A-E-EVB | SI5381A-E-EVB |
| Product Name | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |