Skyworks Solutions, Inc. Evaluation and Demonstration Boards and Kits SI53301/4-EVB

Description
Si53300 Clock Buffer Timing Evaluation Board
Request a Quote Datasheet
Description
Si53300 Clock Buffer Timing Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 336-2393-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
336-2393-ND
Evaluation and Demonstration Boards and Kits 336-2393-ND
Si53300 Clock Buffer Timing Evaluation Board

Si53300 Clock Buffer Timing Evaluation Board

Buy Now Datasheet
Frequency Control Evaluation Board - SI53301/4-EVB - Richardson RFPD
Downers Grove, IL, United States
Frequency Control Evaluation Board
SI53301/4-EVB
Frequency Control Evaluation Board SI53301/4-EVB
The Si53301/4-EVB development kit allows customers to quickly evaluate the performance of Si5330x low jitter fanout buffers. Populated with a Si53301 2-input, 6-output buffer, the EVB can be used to evaluate the performance of all Si533xx products. The device is easily configured via jumpers with no external software required. SMA connections provide easy connection to test equipment.

The Si53301/4-EVB development kit allows customers to quickly evaluate the performance of Si5330x low jitter fanout buffers. Populated with a Si53301 2-input, 6-output buffer, the EVB can be used to evaluate the performance of all Si533xx products. The device is easily configured via jumpers with no external software required. SMA connections provide easy connection to test equipment.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284795-SI53301/4-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284795-SI53301/4-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284795-SI53301/4-EVB
Win Source Part Number: 1284795-SI53301/4-EV B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Box Standard Package: 1 Function: Clock Buffer Supplied Contents: Board(s) Utilized IC / Part: Si53300 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: SI533014EVB,336-2393 Base Product Number: SI53301 RoHS Status: Not applicable

Win Source Part Number: 1284795-SI53301/4-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Buffer
Supplied Contents: Board(s)
Utilized IC / Part: Si53300
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: SI533014EVB,336-2393
Base Product Number: SI53301
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI53301/4-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI53301/4-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI53301/4-EVB
BOARD EVAL CLOCK BUFFER SI53300

BOARD EVAL CLOCK BUFFER SI53300

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2393-ND SI53301/4-EVB 1284795-SI53301/4-EVB SI53301/4-EVB
Product Name Evaluation and Demonstration Boards and Kits Frequency Control Evaluation Board Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers