Win Source Part Number: 1283295-SKY66296-11-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Bulk
For Use With/Related Products: SKY66296-11
Standard Package: 1
Frequency: 700MHz ~ 800MHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.8000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1931
Base Product Number: SKY66296
Product Status: Obsolete
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EVALUATION BOARD SKY66296-11
RF Development Tools 700-80MHz 4W Eval Board
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283295-SKY66296-11-EVB | SKY66296-11-EVB | SKY66296-11-EVB | SKY66296-11-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |