Win Source Part Number: 1283380-SKY19245-686
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SP4T
Package: Box
For Use With/Related Products: SKY19245-686LF
Standard Package: 1
Frequency: 100MHz ~ 2.7GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2062
Base Product Number: SKY19245
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY19245-686LF - Switch, SP4T Evaluation Board
RF Development Tools EVALUATION BOARD/KIT
EVALUATION BOARD/KIT
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283380-SKY19245-686LF-EVB | SKY19245-686LF-EVB | 863-2062-ND | SKY19245-686LF-EVB | SKY19245-686LF-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Switch Evaluation Board | RF, RFID, Wireless Evaluation Boards | RF Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |