Win Source Part Number: 1093438-SKY85309-11E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Box
For Use With/Related Products: SKY85309-11
Standard Package: 1
Frequency: 2GHz
Supplied Contents: Board(s)
ECCN: 3B992B
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-2019
Base Product Number: SKY85309
SKY85309-11 - Front End Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY85309-11-EVALUATI
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1093438-SKY85309-11EK1 | 863-2019-ND | SKY85309-11EK1 | SKY85309-11EK1 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board |