Win Source Part Number: 960817-TMPSNSRD-TCPL
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MCP3421, MCP9804
Sensor Type: Temperature, Thermocouple
ECCN: 3A992A
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: TMPSNSRDTCPL1
Base Product Number: TMPSNSRD-TCPL1
MCP3421, MCP9804 - Temperature, Thermocouple Sensor Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
THERMOCOUPLE, GUI, REF DESIGN BOARD; Silicon Manufacturer:Microch
THERMOCOUPLE REF DESIGN
| Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 960817-TMPSNSRD-TCPL1 | TMPSNSRD-TCPL1-ND | TMPSNSRD-TCPL1 | 63R7907 | TMPSNSRD-TCPL1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Linear ICs - Evaluation Board | Thermocouple, Gui, Ref Design Board; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |