Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY13552-669LF-EVB

Description
Win Source Part Number: 1283385-SKY13552-669 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DP12T Package: Box For Use With/Related Products: SKY13552-669LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) ECCN: 3B992B Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2050 Base Product Number: SKY13552
Request a Quote Datasheet
Description
Win Source Part Number: 1283385-SKY13552-669 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DP12T Package: Box For Use With/Related Products: SKY13552-669LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) ECCN: 3B992B Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2050 Base Product Number: SKY13552
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283385-SKY13552-669LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283385-SKY13552-669LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283385-SKY13552-669LF-EVB
Win Source Part Number: 1283385-SKY13552-669 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DP12T Package: Box For Use With/Related Products: SKY13552-669LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) ECCN: 3B992B Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2050 Base Product Number: SKY13552

Win Source Part Number: 1283385-SKY13552-669LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, DP12T
Package: Box
For Use With/Related Products: SKY13552-669LF
Standard Package: 1
Frequency: 400MHz ~ 3.8GHz
Supplied Contents: Board(s)
ECCN: 3B992B
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2050
Base Product Number: SKY13552

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 863-2050-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-2050-ND
RF, RFID, Wireless Evaluation Boards 863-2050-ND
SKY13552-669LF - Switch, DP12T Evaluation Board

SKY13552-669LF - Switch, DP12T Evaluation Board

Buy Now Datasheet
Switch Evaluation Board - SKY13552-669LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13552-669LF-EVB
Switch Evaluation Board SKY13552-669LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Development Tools - SKY13552-669LF-EVB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
SKY13552-669LF-EVB
RF Development Tools SKY13552-669LF-EVB
RF Development Tools EVALUATION BOARD/KIT

RF Development Tools EVALUATION BOARD/KIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283385-SKY13552-669LF-EVB 863-2050-ND SKY13552-669LF-EVB SKY13552-669LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Switch Evaluation Board RF Development Tools
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-6R5G+ - TB-ABF-6R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details