Skyworks Solutions, Inc. Frequency Control Evaluation Board SI5332-6IX-EVB

Description
The Si53332-6IX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Request a Quote Datasheet
Description
The Si53332-6IX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Evaluation Board - SI5332-6IX-EVB - Richardson RFPD
Downers Grove, IL, United States
Frequency Control Evaluation Board
SI5332-6IX-EVB
Frequency Control Evaluation Board SI5332-6IX-EVB
The Si53332-6IX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.

The Si53332-6IX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 336-5572-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
336-5572-ND
Evaluation and Demonstration Boards and Kits 336-5572-ND
Si5332 Clock Generator Timing Evaluation Board

Si5332 Clock Generator Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284699-SI5332-6IX-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284699-SI5332-6IX-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284699-SI5332-6IX-EVB
Win Source Part Number: 1284699-SI5332-6IX-E VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: MultiSynth™ Type: Timing Package: Bulk Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s) Primary Attributes: 6-Channel (Hex) Utilized IC / Part: Si5332 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-5572 Base Product Number: SI5332

Win Source Part Number: 1284699-SI5332-6IX-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: MultiSynth™
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Primary Attributes: 6-Channel (Hex)
Utilized IC / Part: Si5332
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-5572
Base Product Number: SI5332

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI5332-6IX-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI5332-6IX-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI5332-6IX-EVB
6-OUTPUT SI5332 CUSTOMER EVAL KI

6-OUTPUT SI5332 CUSTOMER EVAL KI

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SI5332-6IX-EVB 336-5572-ND 1284699-SI5332-6IX-EVB SI5332-6IX-EVB
Product Name Frequency Control Evaluation Board Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1503954 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Evaluation Boards - CY7112 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-6A+,DQ849,08AM02,50 OHM - TB-186-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details