Win Source Part Number: 1284698-SI5332-6EX-E
Category: Development Boards, Kits, Programmers>Evaluati
Series: MultiSynth™
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Primary Attributes: 6-Channel (Hex)
Utilized IC / Part: Si5332
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-4093
Base Product Number: SI5332
RoHS Status: Not applicable
Si5332 Clock Generator Timing Evaluation Board
The Si53332-6EX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
6-OUTPUT SI5332 EVAL KIT
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284698-SI5332-6EX-EVB | 336-4093-ND | SI5332-6EX-EVB | SI5332-6EX-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |