The Si5332-8A-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5332 Clock Generator Timing Evaluation Board
Win Source Part Number: 1284785-SI5332-8A-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Primary Attributes: LVCMOS Outputs
Utilized IC / Part: Si5332
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332-8A-EVB
Base Product Number: SI5332
SI5332 8-OUT AUTO CLOCK GEN DEV
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI5332-8A-EVB | 336-SI5332-8A-EVB-ND | 1284785-SI5332-8A-EVB | SI5332-8A-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |