Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors TMPSNSRD-RTD2

Description
Win Source Part Number: 1111656-TMPSNSRD-RTD 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: MCP3551, MCP9804 Sensor Type: Temperature ECCN: 3A992A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: TMPSNSRDRTD2 Base Product Number: TMPSNSRD-RTD2
Request a Quote Datasheet
Description
Win Source Part Number: 1111656-TMPSNSRD-RTD 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: MCP3551, MCP9804 Sensor Type: Temperature ECCN: 3A992A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: TMPSNSRDRTD2 Base Product Number: TMPSNSRD-RTD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1111656-TMPSNSRD-RTD2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1111656-TMPSNSRD-RTD2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1111656-TMPSNSRD-RTD2
Win Source Part Number: 1111656-TMPSNSRD-RTD 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: MCP3551, MCP9804 Sensor Type: Temperature ECCN: 3A992A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: TMPSNSRDRTD2 Base Product Number: TMPSNSRD-RTD2

Win Source Part Number: 1111656-TMPSNSRD-RTD2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s)
Embedded: No
Utilized IC / Part: MCP3551, MCP9804
Sensor Type: Temperature
ECCN: 3A992A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: TMPSNSRDRTD2
Base Product Number: TMPSNSRD-RTD2

Buy Now Datasheet
Linear ICs - Evaluation Board - TMPSNSRD-RTD2 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
TMPSNSRD-RTD2
Linear ICs - Evaluation Board TMPSNSRD-RTD2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensor Evaluation Boards - TMPSNSRD-RTD2-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
TMPSNSRD-RTD2-ND
Sensor Evaluation Boards TMPSNSRD-RTD2-ND
MCP3551, MCP9804 - Temperature Sensor Evaluation Board

MCP3551, MCP9804 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - TMPSNSRD-RTD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
TMPSNSRD-RTD2
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards TMPSNSRD-RTD2
RTD REF DESIGN

RTD REF DESIGN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1111656-TMPSNSRD-RTD2 TMPSNSRD-RTD2 TMPSNSRD-RTD2-ND TMPSNSRD-RTD2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Linear ICs - Evaluation Board Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-49,DF782,50 OHM / RoHS - TB-409-49+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers