Richardson RFPD Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| 22kW Bi-directional High Efficiency DC/DC Converter DOCUMENTATION ONLY – NO HARDWARE Download Documentation This reference design demonstrates the application of Wolfspeeds 1200V C3M SiC MOSFETs to create a 22kW Bi-directional... | |
| 30kW Discrete Interleaved LLC DC-DC Converter CRD30DD12N-K DOCUMENTATION ONLY, NO HARDWARE The 30kW 3 phase interleaved LLC DCDC converter (CRD30DD12N-K) targets high-power-density, high-efficiency fast charger applications and features Wolfspeed’s discrete... | |
| 6.6 kW High Power Density Bi-Directional EV On-Board Charger This reference design demonstrates the application of Wolfspeed's 650V C3MTM SiC MOSFETs to create a high power density electric vehicle... | |
| 2-Channel Differential Transceiver Companion Tool to CGD12HBXMP and CGD15HB62LP Technical Features Designed for use with High-Performance CGD12HBXMP and CGD15HB62LP Single-Ended Inputs for Interfacing with 3.3 V or 5 V Microcontrollers... | |
| 2.2 kW High Efficiency (80+ Titanium) Bridgeless Totem-Pole PFC with SiC MOSFET Documentation only. No hardware. Highly efficient and low cost solution of 2.2 kW bridgeless totem-pole PFC topology based... | |
| 22kW Bi-directional High Efficiency Active Front End (AFE) Converter Download Reference Design Files DOCUMENTATION ONLY – NO HARDWARE This reference design demonstrates the application of Wolfspeed’s 1200V C3M SiC MOSFETs... | |
| 2300 V Three-Phase Inverter The 2300 V three-phase inverter reference design demonstrates the design simplicity and scalability of Wolfspeed’s new 2300 V baseplate-less SiC power modules. The simple two-level design... | |
| 25 kW FM3 Three-Phase Inverter The 25 kW three-phase inverter demonstrates unparalleled system level power density and efficiency obtained by using Wolfspeed WolfPACK power module platform. The Wolfspeed WolfPACK FM3... | |
| 300kW Three-Phase Inverter The 300kW three-phase inverter demonstrates best-in-class system-level power density and efficiency obtained by using Wolfspeed’s new XM3 power module platform. Enables over 2x the power density of... | |
| CGD15SG00D2 - Gate Driver for Generation 3 (C3M) SiC MOSFET Features include: Creepage enhancing groove between the logic side and the power side of the printed circuit board (PCB) 2W... | |
| Documentation only. No hardware currently available. 6.6 kW Bi-Directional EV On-Board Charger Demonstration of 1000 V, 65 mOhm C3M SiC MOSFET in a 6.6 kW Bi-Directional EV On-Board Charger 6.6... | |
| Documentation only. No hardware currently available. 6.6 kW High Frequency DC-DC Converter Demonstration of 650 V, 60 mOhm (C3M) SiC MOSFETs in a 6.6 kW High Frequency DC-DC converter targeting... | |
| Documentation only. No hardware currently available. 6.6 kW High Power Density Bi-Directional EV On-Board Charger Demonstration of 650 V, 60 mOhm (C3M) SiC MOSFETs in a 6.6 kW Bi-Directional converter... | |
| Dual Channel Differential Isolated Gate Driver HM3 CPM3 SiC Half-Bridge Module Companion Tool Technical Features Optimized for use with High-Performance HM3 Half-Bridge Power Modules High-Frequency, Ultra-Fast Switching Operation On-Board 3... | |
| Features Optimized for use with Wolfspeed’s Cross-Pin XM3 Half-Bridge Power Modules High-Frequency, Ultra-Fast Switching Operation Secondary UVLO with Hysteresis Onboard 2 W Isolated Power Supplies Primary OVLO and Reverse Polarity... | |
| Features Optimized for use with Wolfspeed’s High-Performance BM2 Half-Bridge Power Modules High-Frequency, Ultra-Fast Switching Operation Integrated 2 W Isolated Power Supplies Primary UVLO and UVLO with Hysteresis On-Board Over Current... | |
| Features Optimized for use with Wolfspeed's High-Performance BM3 Half-Bridge Power Modules High-Frequency, Ultra-Fast Switching Operation Integrated 2 W Isolated Power Supplies Primary UVLO and UVLO with Hysteresis On-Board Over Current... | |
| No Hardware - Documentation Only CRD07500AA12N-FMC Reference Design Request 7.5 kW FM3 Three-Phase Motor Drive This reference design demonstrates the application of Wolfspeed WolfPACKTM FM3 power modules to create... | |
| Note - Documentation Only 60 kW Discrete Interleaved LLC DC-DC Converter The 60 kW 3-phase interleaved LLC DC-DC converter (CRD-60DD12N-K) doubles the power level of the previous 30 kW design... | |
| CGD1200HB2P-BM3 is a form-factor-fitting, two-channel gate driver for the Gen3 62mm power module platform (BM3). Each of the two gate drive channels is protected against over-current and reverse polarity. On-Board... | |
| CMPA0760020F-AMP is a tuned test fixture for CMPA0760020F GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA1D1J001S-AMP is a tuned test fixture for CMPA1D1J001S GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA1H1J050F-AMP is a tuned test fixture for CMPA1H1J050F GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA601J025F-AMP is a tuned test fixture for CMPA601J025F GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA851A025S-AMP is a tuned test fixture for CMPA851A025S GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA851A050F-AMP is a tuned test fixture for CMPA851A050F GaN on SiC MMIC Amplifier. Board includes device. | |
| CMPA851A050S-AMP1 is a tuned test fixture for CMPA851A025S GaN on SiC MMIC Amplifier. Board includes device. | |
| CRD-60DD12N is a 60kW interleaved boost converter reference design based on Wolfspeed’s C3MTM 1200V, 75 mOhm SiC MOSFET which comes in a TO-247-4 package with a Kelvin source availability. | |
| DOCUMENTATION ONLY This reference design demonstrates the application of Wolfspeed’s C3M 650 V Silicon Carbide MOSFET technology in TOLL (TO - Leadless) package to create a 3.6kW bridgeless totem-pole PFC... | |
| Evaluation Board for CHA3801-QDG. | |
| Evaluation Board for CHA4107-QDG | |
| Evaluation board for CHT4016-QEG | |
| Evaluation Board with GaN MMIC Installed | |
| Evaluation Board. The CHA4863-QGG is a variable gain broadband four stage monolithic amplifier. It is designed for a wide range of applications, typically commercial communication systems. The circuit is manufactured... | |
| Evaluation Gate Driver Tool Optimized for the 1200 V XM3 Module Platform | |
| Gate Biasing Assy, GaN, 9 PIN (Pin 1&2 gate control) | |
| Gate Driver Power Management Evaluation Board, +15 V and -4 V Wolfspeed’s CGD1700HB2M-UNA is a half bridge gate driver board for evaluation of Wolfspeed C3M SiC MOSFET’s and modules. This... | |
| Gate Driver Power Management Evaluation Board, +18 V and -4 V Wolfspeed’s CGD1700HB2M-UNA is a half bridge gate driver board for evaluation of Wolfspeed C3M SiC MOSFET’s and modules. This... | |
| Reference Design – Documentation Only – No Hardware This reference design demonstrates the application of Wolfspeeds WolfPACKTM power modules to create a bidirectional high power density Active Front End... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SiC 20 kW LLC Reference Design Input voltage: 700Vdc-750Vdc Output Voltage: 300Vdc-700Vdc Output power: 20KW Power Density: >45W/cube inch Wolfspeed devices: 8pcs C3M0065100K 4L, 4pcs C4D20120D, 2pcs C3D10060A and 1pcs... | |
| Test board with GaN HEMT (flanged) installed | |
| Test board with GaN HEMT installed | |
| Test board with GaN MMIC installed | |
| Test board without GaN HEMT | |
| Test board without GaN MMIC | |
| The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a... | |
| The CHR3394-QEG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO chain with buffers associated to a time two multiplier, and a RF low noise... | |
| The CHR3762-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low phase noise amplifier. | |
| The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as... | |
| The Crystek CEVAL-0914 was designed to test 9x14mm VCXOs, VCSOs, and CLOCK oscillators. It can test Sinewave or CMOS waveform output based oscillators without soldering the Unit Under Test (UUT). | |
| This 200kW three-phase inverter demonstrates best-in-class system-level power density and efficiency obtained by using Wolfspeed’s new XM3 power module platform. The XM3 power module platform is optimized for SiC MOSFETs... | |
| This 250kW three-phase inverter demonstrates best-in-class system-level power density and efficiency obtained by using Wolfspeed’s new XM3 power module platform. The XM3 power module platform is optimized for SiC MOSFETs... | |
| UMS has developed a Ka-Band packaged monolithic high power amplifier delivering 33dBm output power at -1dB compression point, associated with 23dB of linear gain from 29.5 to 30.0 GHz for... | |
| Wolfspeed’s CGD1200HB2P is a form-factor-fitting, two-channel gate driver for the BM2 power module platform. Each of the two gate drive channels is protected against over-current and reverse polarity. On-board 2... | |
| Wolfspeed’s CGD12HBXMP is a form-factor-fitting, two-channel gate driver for the XM3 power module platform. Each of the two gate drive channels is protected against over-current and reverse polarity. On-Board 2... | |
| Wolfspeed’s CGD1700HB2M-UNA is a half bridge gate driver board for evaluation of Wolfspeed C3M SiC MOSFET’s and modules. This board can be used in conjunction with Wolfspeed CIL boards or... |
| << Prev | Next >> |