Skyworks Solutions, Inc. RF & MW Amplifier Evaluation Board/Designer Kit SKY85201-11EK1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Amplifier Evaluation Board/Designer Kit - SKY85201-11EK1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY85201-11EK1
RF & MW Amplifier Evaluation Board/Designer Kit SKY85201-11EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1008897-SKY85201-11EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1008897-SKY85201-11EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1008897-SKY85201-11EK1
Win Source Part Number: 1008897-SKY85201-11E K1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Bulk For Use With/Related Products: SKY85201-11 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1936 Base Product Number: SKY85201

Win Source Part Number: 1008897-SKY85201-11EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Bulk
For Use With/Related Products: SKY85201-11
Standard Package: 1
Frequency: 2.4GHz ~ 2.5GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1936
Base Product Number: SKY85201

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY85201-11EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY85201-11EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY85201-11EK1
EVALUATION BOARD SKY85201-11

EVALUATION BOARD SKY85201-11

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
SKY85201-11EK1
RF Development Tools SKY85201-11EK1
RF Development Tools 2.4-2.5GHz SPDT Eval Board

RF Development Tools 2.4-2.5GHz SPDT Eval Board

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SKY85201-11EK1 1008897-SKY85201-11EK1 SKY85201-11EK1 SKY85201-11EK1
Product Name RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PGA-103+,50 OHM, 50-4000MHz - TB-761-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details