SKY13377-313LF - Switch, SPDT Evaluation Board
Win Source Part Number: 1093369-SKY13377-313
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY13377-313LF
Standard Package: 1
Frequency: 500MHz ~ 6GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): EVAL-AD608EBZ; EVAL-AD607EBZ; EVAL-AD831EBZ; MAX2470EVKIT; MAX2473EVKIT; MAX2471EVKITSKY13377
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY13377313LFEVB,863
Base Product Number: SKY13377
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EVAL BOARD FOR SKY1337
RF Development Tools .05-6.0GHz SPDT 10W Eval Board
| DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-1439-ND | 1093369-SKY13377-313LF-EVB | SKY13377-313LF-EVB | SKY13377-313LF-EVB | SKY13377-313LF-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Switch Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Supported System | Switch (SPDT) |