Win Source Part Number: 999663-SKY12239-11-E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Attenuator
Package: Bulk
For Use With/Related Products: SKY12239-11
Standard Package: 1
Frequency: 10MHz ~ 1.5GHz
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-1913
Base Product Number: SKY12239
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY12239-11 - Attenuator Evaluation Board
EVALUATION BOARD SKY12239-11
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 999663-SKY12239-11-EVB | SKY12239-11-EVB | 863-1913-ND | SKY12239-11-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Attenuator - Evaluation Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |