SKY67100-396 - Amplifier Evaluation Board
Win Source Part Number: 1283359-SKY67100-396
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67100-396
Standard Package: 1
Frequency: 1.2GHz ~ 3GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY67100396LFEVB,863
Base Product Number: SKY67100
Product Status: Obsolete
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BOARD EVAL FOR SKY67100-396
RF Development Tools Evaluation Board
| DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-1303-ND | 1283359-SKY67100-396LF-EVB | SKY67100-396LF-EVB | SKY67100-396LF-EVB | SKY67100-396LF-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Supported System | Amplifier | RF |