Win Source Part Number: 1284697-SI5332-12IX-
Category: Development Boards, Kits, Programmers>Evaluati
Series: MultiSynth™
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Primary Attributes: 12-Channel
Utilized IC / Part: Si5332
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 336-5574
Base Product Number: SI5332
The Si53332-12IX-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
Si5332 Clock Generator Timing Evaluation Board
12-OUTPUT SI5332 CUSTOMER EVAL K
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284697-SI5332-12IX-EVB | SI5332-12IX-EVB | 336-5574-ND | SI5332-12IX-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |