RF EVAL FOR SKY13385-460LF
SKY13385-460LF - Switch, SP3T Evaluation Board
Win Source Part Number: 1283332-SKY13385-460
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SP3T
Package: Box
For Use With/Related Products: SKY13385-460LF
Standard Package: 1
Frequency: 100MHz ~ 3.5GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1333,SKY13385460
Product Status: Obsolete
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Acme Chip Technology Co., Limited | DigiKey | Win Source Electronics | Richardson RFPD | |
---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | SKY13385-460LF-EVB | 863-1333-ND | 1283332-SKY13385-460LF-EVB | SKY13385-460LFE |
Product Name | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Switch Evaluation Board |
Category | Developement Board | Developement Board | Developement Board | Developement Board |