Win Source Part Number: 1228661-TC1303BDM-DD
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.7V
Current - Output: 500mA, 300mA
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Utilized IC / Part: TC1303B
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: 3A992A
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: TC1303
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TC1303B - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
BOARD EVAL TC1303 SWITCHER/LDO
Power Management IC Development Tools TC1303 Switcher/LDO Evaluation Brd
BUCK REGULATOR, WITH LDO, DEMO BOARD; Silicon Manufacturer:Microch
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1228661-TC1303BDM-DDBK1 | TC1303BDM-DDBK1 | TC1303BDM-DDBK1-ND | TC1303BDM-DDBK1 | TC1303BDM-DDBK1 | 54M5334 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Linear ICs - Evaluation Board | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Buck Regulator, With Ldo, Demo Board; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |