Skyworks Solutions, Inc. RF & MW Amplifier Evaluation Board/Designer Kit SKY67101-396LF-EVB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Amplifier Evaluation Board/Designer Kit - SKY67101-396LF-EVB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY67101-396LF-EVB
RF & MW Amplifier Evaluation Board/Designer Kit SKY67101-396LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1325-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1325-ND
RF, RFID, Wireless Evaluation Boards 863-1325-ND
SKY67101-396 - Amplifier Evaluation Board

SKY67101-396 - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283419-SKY67101-396LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283419-SKY67101-396LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283419-SKY67101-396LF-EVB
Win Source Part Number: 1283419-SKY67101-396 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY67101-396 Standard Package: 1 Frequency: 400MHz ~ 1.2GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY67101396LFEVB,863 -1325 Base Product Number: SKY67101

Win Source Part Number: 1283419-SKY67101-396LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67101-396
Standard Package: 1
Frequency: 400MHz ~ 1.2GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY67101396LFEVB,863-1325
Base Product Number: SKY67101

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SKY67101-396LF-EVB
RF Development Tools SKY67101-396LF-EVB
RF Development Tools Evaluation Board

RF Development Tools Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY67101-396LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY67101-396LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY67101-396LF-EVB
BOARD EVAL FOR SKY67101-396

BOARD EVAL FOR SKY67101-396

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SKY67101-396LF-EVB 863-1325-ND 1283419-SKY67101-396LF-EVB SKY67101-396LF-EVB SKY67101-396LF-EVB
Product Name RF & MW Amplifier Evaluation Board/Designer Kit RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2049894 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 2ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details