Win Source Part Number: 1284772-SI5382A-E-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Multiplier
Supplied Contents: Board(s)
Primary Attributes: Jitter Attenuator
Utilized IC / Part: Si5382
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5382A-E-EVB
Base Product Number: SI5382
RoHS Status: Not applicable
The Si5382A-E-EVB makes it easy to move from ClockBuilder Pro device configuration to hands-on performance evaluation.
EVALUATION BOARD KIT SI5382A
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284772-SI5382A-E-EVB | SI5382A-E-EVB | SI5382A-E-EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |