Richardson RFPD Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
3.3Vin, 10A, Two-stage Buck Regulator IC Evaluation board
5-bit 32-state Digitally Tunable Capacitor, 100-3000, MHz SPI Compatible Interface (3-wire). Featuring DuNE™ technology enhancements
Deploy next-generation products with a global module that supports 5G NR, as well as low and high power mmWave antenna modules The EM9190 module is part of the EM Series...
Optimized 5G NR performance for applications requiring Gibabit speed, the EM9291 module is part of the EM Series offering global 5G connectivity. Designed in an M.2 form factor, the EM9291...
Optimized 5G NR performance for broad coverage applications with a simple upgrade path to mmWave The EM9191 module is part of the EM Series offering global 5G connectivity. Designed in...
ARC1C0608 LED Backlight Driver Evaluation board
ARC3C0845 LED Backlight Driver Evaluation board
ARC3C0845W LED Backlight Driver Evaluation board
CHA4105-QDG Evaluation Board
CHA5115-QDG Evaluation Board
EM9190 5G NR Sub-6 GHz and mmWave Module The EM9190 module is part of the EM Series offering global 5G connectivity. Designed in an M.2 form factor, the EM9190 is...
Evaluation Board for CHX1162-QDG
Evaluation Board for PE42452.The PE42452 is a HaRP™ technology-enhanced absorptive SP5T RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications.
Evaluation Board
Evaluation Kit for the PE4251 switch. The PE4251 is a HaRP™-enhanced Absorptive SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device...
Evaluation Kit
Fractus® Compact Dual-Band Reach Xtend™ Chip Antenna Evaluation Board
Fractus® Compact Reach Xtend™ Chip Antenna Evaluation Board
Fractus® Media+™ UWB Chip Antenna Evaluation Board
Laird Technologies' fifth generation 2.4 GHz FHSS module sets the standard for industrial RF communication. Based on proprietary FlexRF™ technology, this globally-accepted module will exceed most OEM application and performance...
Optimized 5G NR performance for broad coverage applications with a simple upgrade path to mmWave The EM9191 module is part of the EM Series offering global 5G connectivity. Designed in...
PE23108 LED Backlight Driver Evaluation board
PE25203 DC-DC converter Evaluation board
PE25208 DC-DC converter Evaluation board
PE25213 DC-DC converter Evaluation board
PE4152 Evaluation Kit
PE42020 Evaluation Kit
PE423422 Evaluation Kit
PE42359 Evaluation Kit. The PE42359 UltraCMOS® RF switch is designed to cover a broad range of applications from 10 MHz through 3 GHz. This reflective switch integrates on-board CMOS control...
PE423641 Evaluation Kit
PE42421 Evaluation Kit
PE42424 Evaluation kit
PE42426 Evaluation Kit
PE42542 Evaluation Kit. The PE42542 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch maintains excellent...
PE42543 Evaluation Kit. The PE42543 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in Test/ATE, microwave and other wireless applications. This broadband general purpose switch is a...
PE42545 SP4T RF switch alumina substrate EVK
PE42545 SP4T RF switch connectorized EVK
PE42545 SP4T RF switch probe EVK
PE42553 Evaluation kit
PE42722 Evaluation kit. The PE42722 is a HaRP™ technology-enhanced reflective SPDT RF switch designed for use in cable applications including DOCSIS 3.0/1 cable modem and set-top box. It delivers high...
PE42723 Evaluation Kit
PE42820-02 Evaluation Kit. The PE42820 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This...
PE42821 Evaluation Kit. The PE42821 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This...
PE42851 Evaluation Kit. The PE42851 is a HaRP™ technology-enhanced SP5T high power RF switch supporting wireless applications up to 1 GHz. It offers maximum power handling of 42.5 dBm continuous...
PE43205 Evaluation Board
PE44820 Evaluation Kit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SP4T UltraCMOS™ RF Switch. The PE42440 is a HaRP™-enhanced SP4T RF Switch developed on the UltraCMOS™ process technology. This general-purpose switch contains 4 identical RF ports and can be used...
The AVR-BLE development board makes eXtreme Low Power (XLP) wireless applications development quick and easy. It combines a powerful AVR ATmega3208 microcontroller, an ATECC608A CryptoAuthentication ™ secure element and the...
The DTAD.01.A.50 is an evaluation board for Taoglas new patent pending series of Evolution DTA tunable antennas. DTA antennas deliver higher efficiency on smaller ground-plane than traditional passive antennas, enabling...
The ETX108 is an RF Front End with 2x2 MIMO configuration envelope tracking amplifier. This board is not available for sale separately but can be ordered with the ETX117 via...
The ETX117, to be used in conjunction with the ETX108 as ETX120, is comprised of Ettus Research's N230 Software Defined Radio transceiver board and NewEdge's firmware which includes the Envelope...
The ETX120 is a demonstration tool for evaluating an RF Amplifier system enabled by Envelope Tracking technology. Envelope Tracking is an alternative system architecture to Doherty. While ET and Doherty...
The PE29100 integrated high-speed driver is designed to control the gates of external power devices, such as enhancement mode gallium nitride (eGaN®) FETs. The outputs of the PE29100...
The PE29101 integrated high-speed driver is designed to control the gates of external power devices, such as enhancement mode gallium nitride (GaN) FETs. The outputs of the PE29101 are capable...
The PE42420 is a HaRP™ technology-enhanced absorptive SPDT RF switch designed for use in 3G/4G wireless infrastructure and other high performance RF applications. It is ideal for transmit path switching,...
The PE42422 a HaRP technology-enhanced SPDT RF switch designed to cover a broad range of applications for 100-6000 MHz.This reflective switch integrates on-board CMOS control logic with a low voltage...
The PE42423 is a HaRP™ technology-enhanced absorptive 50Ω SPDT RF switch designed for use in high power and high performance WLAN 802.11 a/b/g/n/ac applications such as carrier and enterprise Wi-Fi...
The PE42448 is a HaRPTM technology-enhanced SP4T RF switch that supports a frequency range from 10 MHz to 6 GHz. It delivers extremely low insertion loss and high linearity...
The PE4250 is a HaRP™-enhanced Reflective SPDT (single pole double throw) RF Switch for use in general switching applications and mobile infrastructure. This device offers a flexible supply voltage of...
The PE42540 is a HaRP™-enhanced Absorptive SP4T RF Switch developed on UltraCMOS® process technology. This switch is designed specifically to support the requirements of the test equipment and ATE market.
The PE42850 is a HaRP™ technology-enhanced SP5T high power RF switch for use in cellular and other wireless applications. It has both a standard and attenuated RX mode. It also...
The PE4312 is a 50Ω, HaRP™ technology-enhanced 6-bit RF Digital Step Attenuator (DSA) designed for use in 3G/4G wireless infrastructure and other high performance RF applications. An integrated digital control...
The PE43704 is a HaRP™ technology-enhanced, high linearity, 7-bit 50 Ohm RF Digital Step Attenuator (DSA). It offers maximum power handling of 28 dBm up to 8 GHz and covers...
The PE43705 Evaluation Kit (EVK) includes the application software and hardware required to control and evaluate the functionality of the Digital Step Attenuator using a PC running the Windows operating...
The PIC-BLE development board makes wireless applications development quick and easy. It combines an eXtreme Low Power (XLP) PIC16LF18456 microcontroller, an ATECC608A CryptoAuthentication ™ secure element and the RN4870 Bluetooth...
The PIC32 WFI32E Curiosity Board is an easy-to-use evaluation tool to evaluate the performance of WFI32E01PC Wi-Fi MCU module, which contains the PIC32MZW1, a highly integrated IoT system core supporting...
The SAM R34 Xplained Pro is a hardware platform designed to evaluate the SAM R34 family of LoRa® devices. This FCC, ISED and RED certified board is not only an...
The SP4T switch EK Board was designed to ease customer evaluation of Peregrine’s PE42641. The RF common port is connected through a 50 Ω transmission line via the top SMA...
The SPDT Switch Evaluation Kit board was designed to ease customer evaluation of the PE4280 SPDT switch. The RFC port is connected through a 75 Ω transmission line to J2.
The SPDT Switch Evaluation Kit facilitates customer evaluation of the PE42742 SPDT switch. The RF common port is connected through a 75 Ω transmission line to J2. Ports 1 and...
The SPDT Switch Evaluation Kit was designed to ease customer evaluation of the PE4256 SPDT switch. The RF common port (RFC) is connected through a 75 Ω transmission line to...
This evaluation board (part number: EB_NN02-201-5G) is made with a coplanar grounded transmission line (trace on the PCB) to connect the ONE mXTENDTM antenna booster with the SMA connector.
This Evaluation Board (part number: EB_NN03-310-M) integrates one TRIO mXTENDTM chip antenna component to provide operation in two frequency regions, from 698 MHz to 960 MHz and from 1710...
This Evaluation Board (part number: EB_NN03-310-M-5G) integrates one TRIO mXTENDTM chip antenna component to provide operation from 698 to 960 MHz, 1710 to 2690 MHz at port #1, and...
This is the evaluation board for the CHA2494-QEG, whcih is a packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to...
UltraCMOS® SP3T Reflective RF Switch 100-3000 MHz
UltraCMOS® SP4T RF Switch 10 MHz–8 GHz. The PE42441 is a HaRP™ technology-enhanced absorptive SP4T RF switch designed for use in various switching applications spanning multiple markets including wireless infrastructure,...

<< Prev Next >>