Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY5A1007EK1

Description
Win Source Part Number: 1283302-SKY5A1007EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Bulk For Use With/Related Products: SKY5A1007 Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY5A1007EK1 Base Product Number: SKY5A1007
Request a Quote Datasheet
Description
Win Source Part Number: 1283302-SKY5A1007EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Bulk For Use With/Related Products: SKY5A1007 Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY5A1007EK1 Base Product Number: SKY5A1007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283302-SKY5A1007EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283302-SKY5A1007EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283302-SKY5A1007EK1
Win Source Part Number: 1283302-SKY5A1007EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Bulk For Use With/Related Products: SKY5A1007 Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY5A1007EK1 Base Product Number: SKY5A1007

Win Source Part Number: 1283302-SKY5A1007EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, DPDT
Package: Bulk
For Use With/Related Products: SKY5A1007
Standard Package: 1
Frequency: 400MHz ~ 5.9GHz
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY5A1007EK1
Base Product Number: SKY5A1007

Buy Now Datasheet
Switch Evaluation Board - SKY5A1007EK1 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY5A1007EK1
Switch Evaluation Board SKY5A1007EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 863-SKY5A1007EK1-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-SKY5A1007EK1-ND
RF, RFID, Wireless Evaluation Boards 863-SKY5A1007EK1-ND
SKY5A1007 - Switch, DPDT Evaluation Board

SKY5A1007 - Switch, DPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY5A1007EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY5A1007EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY5A1007EK1
EVALUATION BOARD/KIT

EVALUATION BOARD/KIT

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283302-SKY5A1007EK1 SKY5A1007EK1 863-SKY5A1007EK1-ND SKY5A1007EK1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576763 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTF3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers