SKY13370-374LF - Switch, SPDT Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283375-SKY13370-374
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY13370-374LF
Standard Package: 1
Frequency: 500MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY13370374LFEVB,SKY
Base Product Number: SKY13370
RF Development Tools .5-6.0GHz SPDT .5-6.0GHz SPDT
RF EVAL FOR SKY13370-374LF
| DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 683-1331-ND | SKY13370-374LF-EVB | 1283375-SKY13370-374LF-EVB | SKY13370-374LF-EVB | SKY13370-374LF-EVB |
| Product Name | RF, RFID, Wireless Evaluation Boards | Switch Evaluation Board | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | Switch (SPDT) |