Skyworks Solutions, Inc. RF & MW Amplifier Evaluation Board/Designer Kit SKY65404-31EK1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Amplifier Evaluation Board/Designer Kit - SKY65404-31EK1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY65404-31EK1
RF & MW Amplifier Evaluation Board/Designer Kit SKY65404-31EK1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1399-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1399-ND
RF, RFID, Wireless Evaluation Boards 863-1399-ND
SKY65404-31 - Amplifier Evaluation Board

SKY65404-31 - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 967817-SKY65404-31EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
967817-SKY65404-31EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 967817-SKY65404-31EK1
Win Source Part Number: 967817-SKY65404-31EK 1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY65404-31 Standard Package: 1 Frequency: 4.9GHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 65404-31-EVB,863-139 9,863-1432,SKY654043 1EVB,EN30D905001V1,8 63-1432-ND,SKY65404- 31-EVB,EN30-D905-001 _V1 Base Product Number: SKY65404

Win Source Part Number: 967817-SKY65404-31EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY65404-31
Standard Package: 1
Frequency: 4.9GHz ~ 5.9GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 65404-31-EVB,863-1399,863-1432,SKY6540431EVB,EN30D905001V1,863-1432-ND,SKY65404-31-EVB,EN30-D905-001_V1
Base Product Number: SKY65404

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SKY65404-31EK1
RF Development Tools SKY65404-31EK1
RF Development Tools Evaluation Board

RF Development Tools Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY65404-31EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY65404-31EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY65404-31EK1
RF EVAL BOARD FOR SKY65404-31

RF EVAL BOARD FOR SKY65404-31

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SKY65404-31EK1 863-1399-ND 967817-SKY65404-31EK1 SKY65404-31EK1 SKY65404-31EK1
Product Name RF & MW Amplifier Evaluation Board/Designer Kit RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board; Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,TSS-53LNB+,DQ1225,50 OHM - TB-779+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1816585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details