Skyworks Solutions, Inc. Switch Evaluation Board SKY13270-92LF-EVB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - SKY13270-92LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13270-92LF-EVB
Switch Evaluation Board SKY13270-92LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283373-SKY13270-92LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283373-SKY13270-92LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283373-SKY13270-92LF-EVB
Win Source Part Number: 1283373-SKY13270-92L F-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: SKY13270-92LF Standard Package: 1 Frequency: 100MHz ~ 2.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY1327092LFEVB,1327 0-92-EVB,863-1195 Base Product Number: SKY13270

Win Source Part Number: 1283373-SKY13270-92LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: SKY13270-92LF
Standard Package: 1
Frequency: 100MHz ~ 2.5GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY1327092LFEVB,13270-92-EVB,863-1195
Base Product Number: SKY13270

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SKY13270-92LF-EVB 1283373-SKY13270-92LF-EVB
Product Name Switch Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT72350EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Motor Controller/Driver
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,RAM-6A,AF190,50 OHM / RoHS - TB-414-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details