Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283377-SKY13314-374
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY13314-374LF
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY13314-374LF-EVB,S
Base Product Number: SKY13314
SKY13314-374LF - Switch, SPDT Evaluation Board
RF Development Tools .1-6GHz SPDT GaAs Eval Board
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY13314-374-EVB | 1283377-SKY13314-374-EVB | 863-1445-ND | SKY13314-374-EVB |
| Product Name | Switch Evaluation Board | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | RF Development Tools |
| Category | Developement Board | Developement Board | Developement Board |