Win Source Part Number: 1284677-SI535X-TMSTK
Category: Development Boards, Kits, Programmers>Evaluati
Series: ToolStick
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Utilized IC / Part: Si5350, Si5351
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI535X
RoHS Status: Not applicable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Si5350, Si5351 Clock Generator Timing Evaluation Board
EVALUATION TOOL SI5350 STICK
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284677-SI535X-TMSTK | SI535X-TMSTK | SI535X-TMSTK-ND | SI535X-TMSTK |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |