Richardson RFPD Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| ±250°/sec Yaw Rate Gyroscope | |
| ±300°/sec High Vibration Immunity Digital Gyro | |
| ±300°/sec Yaw Rate Gyro | |
| ±50°/s Yaw Rate Gyro | |
| -48 V Full Feature Hot Swap Controller | |
| 10-Bit, 4× Oversampling SDTV Video Decoder | |
| 10-Bit, Integrated, Multiformat SDTV Video Decoder and RGB Graphics Digitizer | |
| 10-Bit, Integrated, Multiformat SDTV/HDTV Video Decoder and RGB Graphics Digitizer | |
| 12-Bit, Integrated, Multiformat SDTV/HDTV Video Decoder and RGB Graphics Digitizer | |
| 16Mbps, 5 kV rms Signal & Power Isolated RS-485 Transceiver with ±15 kV ESD Protection | |
| 2.5 kV Signal and Power Isolated, ±15 kV ESD Protected, Full/Half Duplex RS-485 Transceiver (16Mbps) | |
| 2.5 kV Signal and Power Isolated, ±15 kV ESD Protected, Full/Half Duplex RS-485 Transceiver (500kbps) | |
| 2.5 kV Signal Isolated, High Speed (16 Mbps), Half Duplex RS-485 Transceiver w/ Transformer Driver | |
| 3-Axis, ±2g/±4g/±8 g/±16 g Digital Accelerometer | |
| 5 kV Signal Isolated, ESD Protected, 500 kbps, Full/Half Duplex RS-485 Transceiver | |
| 5 kV Signal Isolated, High Speed (16 Mbps), ESD Protected, Full Duplex RS-485 Transceiver | |
| 500kbps, 5 kV rms Signal & Power Isolated RS-485 Transceiver with ±15 kV ESD Protection | |
| EVK-ANNA-B112: Evaluation kits for ANNA-B112 stand-alone module with Bluetooth 5 low energy and NFC Evaluation kit for ANNA-B112 module using the antenna pin, with an external antenna connected via... | |
| EVK-ANNA-B112: Evaluation kits for ANNA-B112 stand-alone module with Bluetooth 5 low energy and NFC Evaluation kit for ANNA-B112 module using the internal antenna, with module placed in the corner... | |
| u-blox F10 GNSS evaluation kit for the NEO-F10N module and UBX-F10150-KB chip The EVK-F10 evaluation kits are perfect for evaluating the performance of u-blox F10 positioning technology in an easy... | |
| ADV7533 Evaluation Board | |
| Arduino Compatible Electrochemical Gas Detection Circuit (CN0357) | |
| CN0417 is a small USB powered RF power amplifier optimized for 2400 MHz operation. The amplifier typically provides 20 dB of gain through its RF band of operation, boosting signals... | |
| Complete schematics of each section are included in the CN0190 Design Support Package. This module supplies most of the typical power rails required for digital and analog circuits and also... | |
| Digital Power Monitor with Convert Pin and ALERTB Output | |
| Dual HDMI 1.4 Fast Switching Receiver with 12-Bit, 170 MHz Video and Graphics Digitizer and 3D Comb Filter Decoder | |
| Dual Port Xpressview™ 225 MHz HDMI®; Receiver | |
| Electrochemical Gas Sensor Board | |
| Eval board for M909-F18 3-phase bridge modules, using 1200V, 80 mOhm SiC MOSFETs | |
| Evaluation Board for Isolated Precision Gate Drivers Ideal for Fast-Switching Technologies Analog Devices’ EVAL-ADuM4120EBZ supports the ADuM4120 single-channel gate drivers with 150kV/usec CMTI, 2A peak drive output capability and low... | |
| Evaluation kit for JODY-W374 | |
| Evaluation kit for JODY-W377 | |
| EVB-FG15-AE-00-00 is an evaluation board for Fibocom 5G LGA module | |
| Fast Starting, ±20,000°/sec Vibration Rejecting Rate Gyro | |
| Filterless High Efficiency Mono 3 W Class-D Audio Amplifier | |
| Filterless, High Efficiency, Mono 2.5 W Class-D Audio Amplifer | |
| High Performance Wide Bandwidth iMEMS® Accelerometer | |
| High Stability, Low Noise Vibration Rejecting Yaw Rate Gyroscope Evalulation Board | |
| Important: Register to download software and documents EVK Wi-Fi 2.4 GHz SDIO/USB Linux The EVK-LILY-W131 evaluation kit provides a simple way to evaluate the LILY-W131 host-based Wi-Fi module. The evaluation... | |
| Important: Register to download software and documents EVK Wi-Fi 2.4 GHz SDIO/USB Linux The EVK-LILY-W132 evaluation kit provides a simple way to evaluate the LILY-W132 host-based Wi-Fi module. The evaluation... | |
| Integrated, Precision Battery Sensor for Automotive | |
| Isolated Single Channel RS-232 Line Driver/Receiver | |
| Low Cost ±2g Dual Axis Accelerometer | |
| Low Power, Chip Scale 10-Bit SD/HD Video Encoder | |
| Low-Power, Precision Analog Microcontroller, Dual S-? ADCs, Flash/EE, ARM7TDMI | |
| Micropower, 3-Axis +/-200g Digital Output MEMS Arduino Shield | |
| Multi-band Multi-standard Transceiver with Integrated Dual DACs and ADCs Evaluation Kit | |
| Nonvolatile Memory, Dual 1024-Position Digital Resistor | |
| Please note a Non-Disclosure Agreement and Software License Agreement will be necessary to fully evaluate this product. Please contact Richardson RFPD for more details. | |
| Precision Analog Microcontroller ARM7TDMI® MCU with 12-Bit ADC and DDS DAC | |
| Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | |
| Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI® MCU | |
| Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI®; MCU | |
| Precision Analog Microcontroller, 12-Bit Analog I/O, Large Memory, ARM7TDMI MCU with Enhanced IRQ Handler | |
| Precision Analog Microcontroller: 1.3MIPS 8052 MCU + 62kB Flash + 8-Ch 12-Bit ADC + Dual 12-Bit DAC | |
| Precision Analog Microcontroller: 12MIPS 8052 Flash MCU + 10-Ch 24-Bit ADC + 12-Bit DAC | |
| Precision Analog Microcontroller: 16MIPS 8052 Flash MCU + 8-Ch 12-Bit ADC + Dual 12-Bit DAC | |
| Precision Analog Microcontroller: 20MIPS 8052 Flash MCU + 8-Ch 12-Bit ADC + Dual 12-Bit DAC | |
| Programmable, 3-Channel LED Current Source Driver with isoSPI Repeater | |
| Quad UV/OV Positive/Negative Voltage Supervisor | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Small, Low Power, 3-Axis ±16 g Accelerometer | |
| Small, Low Power, 3-Axis ±2 g Accelerometer | |
| Small, Low Power, 3-Axis ±3 g Accelerometer | |
| Small, Low Power, 3-Axis ±3g iMEMS® Accelerometer | |
| Small, Low Power, 3-Axis ±5 g Accelerometer | |
| Temperature Sensor Hub and Fan Controller | |
| The AD5751 is a single channel, low cost, precision voltage/ current output driver developed to meet the requirements of industrial process control applications. The AD5751 is specified to operate with... | |
| The AD7685 is a 16-bit, charge redistribution successive approximation (SAR) analog-to-digital converter (ADC) that operates from a single VDD power supply from 2.3 V to 5.5 V. It contains a... | |
| The ADM3051 is a controller area network (CAN) physical layer transceiver allowing a protocol layer CAN controller to access the physical layer bus. The ADM3051 complies with the ISO 11898... | |
| The ADM3054 is a 5 kV rms signal isolated controller area network (CAN) physical layer transceiver. The ADM3054 complies with the ISO 11898 standard. | |
| The ADN469X are multipoint low voltage differential signalling (M-LVDS) transceivers (driver and receiver pairs) that can operate at up to 200 Mbps (100 MHz). The receivers detect the bus state... | |
| The ADV7181D is a high quality, single-chip, multiformat video decoder and graphics digitizer. This multiformat decoder supports the conversion of PAL, NTSC, and SECAM standards in the form of composite... | |
| The circuit is a precision weigh scale signal conditioning system. It uses the AD7791, a low power buffered 24-bit sigma-delta ADC along with two external ADA4528-1 zero-drift amplifiers. This solution... | |
| The circuit is an H-bridge composed of high power switching MOSFETs that are controlled by low voltage logic signals. The circuit provides a convenient interface between logic signals and the... | |
| The circuit shown in Figure 1 is a complete low cost implementation of an analog-to-analog isolator. The circuit provides isolation of 2500 V rms (1 minute per UL 1577). The... | |
| The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a... | |
| The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, no TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between... | |
| The EVAL-ADuM4121EBZ eval board supports the ADuM4121 single-channel gate drivers with 150kV/usec CMTI, integrated miller clamp, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the... | |
| The EVAL-ADuM4122EBZ evaluation board supports the ADuM4122 isolated gate driver with slew rate control. iCoupler® technology provides isolation between the ADuM4122 input signal and the output gate driver. The evaluation... | |
| The EVAL-ADuM4135EBZ supports the ADuM4135 advanced isolated single channel, 4A gate driver with 100kV/usec CMTI, input and output UVLO, TSD, desat detection and Miller clamp. Because the evaluation board has... | |
| The EVAL-ADuM4136EBZ evaluation board supports the ADuM4136 single-channel, 4A gate driver with 100kV/usec CMTI, input and output UVLO, TSD and desat detect. Optimized for driving insulated gate bipolar transistors (IGBTs). | |
| The EVAL-ADuM4137EBZ board demonstrates the advanced features of the ADuM4137, 6A, single channel gate driver with 150kV/usec CMTI, UVLO, TSD, over current detect, Miller clamp and in field programming of... | |
| The EVAL-ADuM4138EBZ board demonstrates the advanced features of the ADuM4137, 6A, single channel gate driver with 150kV/usec CMTI, UVLO, TSD, over current protect, Miller clamp, desat detect, in field progamming... | |
| The EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide... | |
| The EVAL-ADuM4221-1EBZ supports the ADuM4221-1 half bridge half bridge, dual channel gate driver with 150kV/usec CMTI, adjustable dead time, single PWM input and various UVLO options. The device employs Analog... | |
| The EVAL-ADuM4221-2EBZ supports the ADuM4221-2 half bridge half bridge, dual channel gate driver with 150kV/usec CMTI, separate inputs, no dead time control, single PWM input and various UVLO options. The... | |
| The EVAL-ADuM4221EBZ supports the ADuM4221, 4 A isolated, half bridge, dual channel gate driver with 150kV/usec CMTI, adjustable dead time, separate inputs and various UVLO options. The device employs the... | |
| The EVAL-ADUSB2EBZ features USB-to-I2C and SPI conversion. It is compatible with 1.8 V and 3.3 V target devices and allows for SigmaStudio™ integration for most SigmaDSP® processors. Its on-board power... | |
| The evaluation board EVAL-ADuM4120-1EBZ supports the ADuM4120-1 single-channel gate driver with 150kV/usec CMTI, TSD and various UVLO options. Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and... | |
| The EVK-F10T evaluation kit makes evaluating the u-blox F10 dual-band GNSS timing technology easy. The built-in USB interface provides both power supply and high-speed data transfer, and eliminates the need... | |
| The EVK-PRM2146X-D is an evaluation kit containing the PRM2146X-D module, the PER6145 adapter board, heatsink and power supply and tri-pod mount to facilitate lab test setup. | |
| The EVK06005 provides an opportunity to utilise three 60 GHz RF modules in your design validation. Depending on your requirements, modules with different features may be plugged into the EVK. | |
| The Zynq®-7000 All Programmable SoC ZC706 Evaluation Kit Optimized for JESD204B provides a data capture platform for many of the RadioVerse families of wideband transceiver evaluation boards. A... | |
| This evaluation board document describes the evaluation board for the ADG904/ADG904-R wideband multiplexers. The ADG904/ADG904-R are wideband, analog 4:1 multiplexers, using a CMOS process to provide high isolation and low... | |
| u-blox 8 Evaluation Kit with TCXO: supports u-blox 8 GNSS chips, MAX-8Q, NEO-8Q Highlights Easy to use Extensive visualization and evaluation features Supports AssistNow Online and AssistNow Offline A-GNSS services... | |
| Ultra-Low Power Accelerometer with Display Arduino Shield | |
| Ultralow Power Light Recognition System for Smart Agriculture | |
| Vibration Rejecting ±250°/s Yaw Rate Gyro | |
| Water Quality Sensor (pH or Conductivity) |
| << Prev | Next >> |