SKY67151-396LF - Amplifier Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283322-SKY67151-396
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Bulk
For Use With/Related Products: SKY67151-396LF
Standard Package: 1
Frequency: 1.6GHz ~ 2.2GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1567,67151-396-E
Base Product Number: SKY67151
EVAL BOARD RF LNA SKY67151-396LF
RF Development Tools Evaluation Board
| DigiKey | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-1567-ND | SKY67151-396EK2 | 1283322-SKY67151-396EK2 | SKY67151-396EK2 | SKY67151-396EK2 |
| Product Name | RF, RFID, Wireless Evaluation Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Supported System | Amplifier | RF |