Win Source Part Number: 1283313-SKY66405-11E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Bulk
For Use With/Related Products: SKY66405-11
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 68 pct.
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY66405-11EK1
Base Product Number: SKY66405
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY66405-11 - Front End Evaluation Board
EVALUATION BOARD/KIT
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283313-SKY66405-11EK1 | SKY66405-11EK1 | 863-SKY66405-11EK1-ND | SKY66405-11EK1 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF & MW Amplifier Evaluation Board/Designer Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board |