The Si5518G is optimized for 5G wireless applications which demand the highest level of integration and phase noise performance with low power consumption that reduces the total solution cost. This highly integrated digital solution eliminates external loop filter components and has high immunity to external board disturbances such as power supply noise. The DSPLL bandwidth is digitally programmable to values as low as 0.001 Hz. With phase jitter as low as 47 fs RMS, the Si5518G accepts 4/6 inputs clock ranging from 0.008 - 1000 MHz differential and PPS/PP2S, 8kHz to 250MHz for CMOS. Si5518G generates up to 18 clock outputs that are configurable in any combination of DCLK, SYSREF or other system clocks. Each output supports delay/skew adjust and frequencies ranging from PPS/PP2S up to 3200 MHz.
Si570 Reconfigurable Oscillators Timing Evaluation Board
Win Source Part Number: 1346952-SI570-PROG-E
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Box
Standard Package: 1
Function: Reconfigurable Oscillators
Supplied Contents: Board(s) , Cable(s)
Primary Attributes: 10MHz ~ 1.417GHz Frequency Range
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: Si570
Secondary Attributes: I2C Interface
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI570
RoHS Status: Not applicable
KIT DEV SI570 I2C PROGR OSC
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI570-PROG-EVB | 336-3018-ND | 1346952-SI570-PROG-EVB | SI570-PROG-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |