Richardson RFPD Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Demo circuit DC2491A features the LT3045EDD, a 500mA, ultralow noise and ultrahigh power supply rejection ratio (PSRR) low dropout (LDO) regulator with programmable current limit. DC2491A operates over an input...
Demonstration Circuit 2429A is a PLL/VCO Supply and Reference Frequency Board that features the LT3042, an ultralow noise and ultrahigh PSRR RF linear regulator. When powered from a 6V to...
Demonstration circuit 2624A features the LT3094, an ultralow noise, ultrahigh power supply rejection ratio (PSRR) negative low dropout (LDO) regulator. DC2624A operates over an input range of –3.8 V to...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>