Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1283312-SKY65366-21-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Bulk
For Use With/Related Products: SKY65366-21
Standard Package: 1
Frequency: 400MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1916
Base Product Number: SKY65366
SKY65366-21 - Front End Evaluation Board
EVALUATION BOARD SKY65366-21
RF Development Tools Evaluation Board
| Richardson RFPD | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SKY65366-21-EVB | 1283312-SKY65366-21-EVB | 863-1916-ND | SKY65366-21-EVB | SKY65366-21-EVB |
| Product Name | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Category | Developement Board; Development Suite / Kit | Developement Board | Developement Board | Developement Board |