Win Source Part Number: 1284857-SOIC8EV
Category: Development Boards, Kits, Programmers>Evaluati
Standard Package: 1
Supplied Contents: Unpopulated (Bare) Board(s)
Embedded: No
Utilized IC / Part: 8-DIP, 8-MSOP, 8-SOIC, 8-TSSOP
ECCN: 3A992A
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Other Names: SOIC8EVR
Base Product Number: SOIC8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8-DIP, 8-MSOP, 8-SOIC, 8-TSSOP Evaluation Board
8-Pin SOIC/MSOP/TSSOP/DIP Eval Board
SOIC/MSOP/TSSOP/DIP BARE BRD 3PK
| Win Source Electronics | Richardson RFPD | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284857-SOIC8EV | SOIC8EV | SOIC8EV-ND | 6810979 | SOIC8EV |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Tool Accessories | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Development Suite / Kit | Developement Board |