Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY66005-11-EVB

Description
Win Source Part Number: 1283413-SKY66005-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66005-11 Standard Package: 1 Frequency: 850MHz ~ 920MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2016 Base Product Number: SKY66005
Request a Quote Datasheet
Description
Win Source Part Number: 1283413-SKY66005-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66005-11 Standard Package: 1 Frequency: 850MHz ~ 920MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2016 Base Product Number: SKY66005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283413-SKY66005-11-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283413-SKY66005-11-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283413-SKY66005-11-EVB
Win Source Part Number: 1283413-SKY66005-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66005-11 Standard Package: 1 Frequency: 850MHz ~ 920MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2016 Base Product Number: SKY66005

Win Source Part Number: 1283413-SKY66005-11-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY66005-11
Standard Package: 1
Frequency: 850MHz ~ 920MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2016
Base Product Number: SKY66005

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - SKY66005-11-EVB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
SKY66005-11-EVB
RF & MW Amplifier Evaluation Board/Designer Kit SKY66005-11-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY66005-11-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY66005-11-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY66005-11-EVB
EVALUATION BOARD

EVALUATION BOARD

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
SKY66005-11-EVB
RF Development Tools SKY66005-11-EVB
RF Development Tools 850-920MHz Gain 29dB Eval Board

RF Development Tools 850-920MHz Gain 29dB Eval Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283413-SKY66005-11-EVB SKY66005-11-EVB SKY66005-11-EVB SKY66005-11-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 448-CY8CKIT-025-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers