The 1283417-SKY67189-396
Win Source Part Number: 1283417-SKY67189-396
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67189-396LF
Standard Package: 1
Frequency: 400MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: 3B992B
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY67189-396EK1
Base Product Number: SKY67189
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SKY67189-396LF - Amplifier Evaluation Board
EVALUATION BOARD
| Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283417-SKY67189-396EK1 | SKY67189-396EK1 | 863-SKY67189-396EK1-ND | SKY67189-396EK1 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF & MW Amplifier Evaluation Board/Designer Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board |