Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY13626-685LF-EVB

Description
Win Source Part Number: 1283379-SKY13626-685 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SKY13626-685LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2052 Base Product Number: SKY13626
Request a Quote Datasheet
Description
Win Source Part Number: 1283379-SKY13626-685 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SKY13626-685LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2052 Base Product Number: SKY13626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283379-SKY13626-685LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283379-SKY13626-685LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283379-SKY13626-685LF-EVB
Win Source Part Number: 1283379-SKY13626-685 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SP4T Package: Box For Use With/Related Products: SKY13626-685LF Standard Package: 1 Frequency: 400MHz ~ 3.8GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2052 Base Product Number: SKY13626

Win Source Part Number: 1283379-SKY13626-685LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SP4T
Package: Box
For Use With/Related Products: SKY13626-685LF
Standard Package: 1
Frequency: 400MHz ~ 3.8GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2052
Base Product Number: SKY13626

Buy Now Datasheet
Switch Evaluation Board - SKY13626-685LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13626-685LF-EVB
Switch Evaluation Board SKY13626-685LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Development Tools - SKY13626-685LF-EVB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
SKY13626-685LF-EVB
RF Development Tools SKY13626-685LF-EVB
RF Development Tools EVALUATION BOARD/KIT

RF Development Tools EVALUATION BOARD/KIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283379-SKY13626-685LF-EVB SKY13626-685LF-EVB SKY13626-685LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board RF Development Tools
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY36800J-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,TCW2-392-1+,JC0603C,50 OHM - TB-912+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details