SKY85331-11 - Front End Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1011115-SKY85331-11E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Front End
Package: Box
For Use With/Related Products: SKY85331-11
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2082
Base Product Number: SKY85331
EVALUATION BOARD/KIT
RF Development Tools Evaluation Board
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-2082-ND | SKY85331-11EK1 | 1011115-SKY85331-11EK1 | SKY85331-11EK1 | SKY85331-11EK1 |
| Product Name | RF, RFID, Wireless Evaluation Boards | RF & MW Amplifier Evaluation Board/Designer Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Supported System | Front End | RF |