Richardson RFPD Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| 1 A, Low Dropout, CMOS Linear Regulator | |
| 1.2 A, 20 V, 1.4 MHz non-synchronous step-down switching regulator | |
| 1.2 A, 20 V, 700 kHz Nonsynchronous Step-down Switching Regulator | |
| 1.25A, 1.2MHz Synchronous Step-Down DC-to-DC Regulator | |
| 1.5 A LED Flash Driver with I2C-Compatible Interface | |
| 2 A, Low V IN, Dropout, CMOS Linear Regulator | |
| 2A, 1.2MHz Synchronous Step-Down DC-to-DC Regulator | |
| 2A, 700KHz NonSynchronous Step-Down DC-DC Switching Regulator | |
| 350 mA, Low V>IN, Low Quiescent Current, CMOS Linear Regulator | |
| 3A, 700KHz NonSynchronous Step-Down DC-DC Switching Regulator | |
| 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator, Adjustable Output Voltage | |
| 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator, Fixed Output Voltage | |
| 50 mA, High Voltage, Micropower Linear Regulator | |
| 600 mA, 2.5 MHz Buck-Boost DC-to-DC Converter | |
| 600 mA, 6 MHz Synchronous Step-Down DC-to-DC Converter | |
| 650 kHz /1.3 MHz Step-Up PWM DC-to-DC Switching Converter with 1.4 A Current Limit | |
| 650 kHz /1.3 MHz Step-Up PWM DC-to-DC Switching Converter with 2.0 A Current Limit | |
| AD9986 Evaluation board with cost optimized analog network | |
| Adapter Board for L610-EU | |
| ADL5375 Evalulation Board | |
| ADL5382 Evaluation Board | |
| ADL5387 Evalulation Board | |
| ADL5513 Evalulation Board | |
| Cellular adapter board with LARA-R203 module | |
| Compact, 600 mA, 3 MHz, Step-Down DC-to-DC Converter | |
| Configurable, Dual 2 A/Single 4 A, Synchronous Step-Down DC-to-DC Regulator | |
| Logic Controlled, High-Side Power Switch with Reverse Current Blocking | |
| Logic Controlled, High-Side Power Switches | |
| Mobile I/O Expander and QWERTY Keypad Controller | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Synchronous Buck Controller with Constant On-Time and Valley Current Mode | |
| Synchronous Buck Controller with Constant On-Time, Valley Current Mode, and Power Save Mode | |
| Synchronous Current-Mode Buck Controller with Constant On-time and 0.8 V Reference Voltage | |
| Synchronous Current-Mode Buck Controller with Constant On-time, 0.8 V Reference Voltage, and Power Saving Mode | |
| The 300 mA, adjustable dual output ADP223/ADP225 and fixed dual output ADP222/ADP224 combine high PSRR, low noise, low quiescent current, and low dropout voltage in a voltage regulator that is... | |
| The AD-FMCADC2-EBZ is a high-speed data acquisition board featuring the AD9625 single channel ADC at 2500 MSPS, in a FMC form factor which supports the JESD204B high speed serial interface. | |
| The AD-FMCADC3-EBZ is a high speed data acquisition board featuring AD9625 single channel ADC at 2500 MSPS and the ADA4961 Low Distortion, 3.2 GHz, RF DGA driving the converter. The... | |
| The AD-FMCADC5-EBZ is a high speed single channel data acquisition board featuring two AD9625 ADCs. The board is provisioned to sample the single input at an effective sampling rate of... | |
| The AD-FMCDAQ2-EBZ module is comprised of the AD9680 dual, 14-bit, 1.0 GSPS, JESD204B ADC, the AD9144 quad, 16-bit, 2.8 GSPS, JESD204B DAC, the AD9523-1 14-output, 1GHz clock, and power management... | |
| The AD-FMCDAQ3-EBZ module is comprised of the AD9680 dual, 14-bit, 1.25 GSPS, JESD204B ADC, the AD9152 dual, 16-bit, 2.5 GSPS, JESD204B DAC, the AD9528 clock, and power management components. It... | |
| The AD-FMCOMMS11-EBZ board is a system platform board for communication infrastructure applications that demonstrates the Direct to RF (DRF) transmitter and observation receiver architecture. Using high sample rate RFDAC(s) and... | |
| The AD-FMCOMMS2-EBZ is a high-speed analog module designed to showcase the AD9361, a high performance, highly integrated RF transceiver intended for use in RF applications, such as 3G and 4G... | |
| The AD-FMCOMMS3-EBZ is a high-speed analog module designed to showcase the AD9361, a high performance, highly integrated RF transceiver intended for use in RF applications, such as 3G and 4G... | |
| The AD-FMCOMMS4-EBZ provides software developers and system architect with a single 1 x 1 transceiver platform that can be software-configured for wideband tuning as well as narrowband RF performance. In... | |
| The AD-FMCOMMS5-EBZ is a high-speed analog module designed to showcase the AD9361 in multiple-input, multiple-output (MIMO) applications. The AD9361 is a high performance, highly integrated RF transceiver that operates from... | |
| The AD-FMCOMMS8-EBZ is an integrated RF design containing two Analog Devices ADRV9009 wideband transceivers. It complies with VITA 57.1 mechanical dimensions 84mm × 69mm, but not full compliance with keep... | |
| The AD9763/AD9765/AD9767 are dual-port, high speed, 2-channel, 10-/12-/14-bit CMOS DACs. Each part integrates two high quality TxDAC+® cores, a voltage reference, and digital interface circuitry into a small 48-lead LQFP. | |
| The AD9776A/AD9778A/AD97 79A are dual, 12-/14-/16-bit, high dynamic range digital-to-analog converters (DACs) that provide a sample rate of 1 GSPS, permitting a multicarrier generation up to the Nyquist frequency. They... | |
| The AD9783 include pin-compatible, high dynamic range, dual digital-to-analog converters (DACs) with 12-/14-/16-bit resolutions, and sample rates of up to 500 MSPS. The devices include specific features for direct conversion... | |
| The AD9785/AD9787/AD9788 are 12-bit, 14-bit, and 16-bit, high dynamic range TxDAC® devices, respectively, that provide a sample rate of 800 MSPS, permitting multicarrier generationup to the Nyquist frequency. Features are... | |
| The AD9789 is a flexible QAM encoder/interpolator /upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels... | |
| The AD9961/AD9963 are pin-compatible, 10-/12-bit, low power MxFE° converters that provide two ADC channels with sample rates of 100 MSPS and two DAC channels with sample rates to 170 MSPS. | |
| The ADA4896-2/ADA4897-1/ ADA4897-2 are unity-gain stable, low noise, rail-to-rail output, high speed voltage feedback amplifiers that have a quiescent current of 3 mA. With a 1/f noise of 2.4 nV/√Hz... | |
| The ADAR2001-EVALZ evaluation board is designed for testing the performance of the ADAR2001. The ADAR2001 is a 4-channel 4x Frequency Multiplier/Filter designed for mmWave security imaging applications. All RF input/outputs... | |
| The ADAR2004 is a 4-channel receiver IC that is optimized for millimeter wave body scanning applications. Accepting differential input signals from 10 GHz to 40 GHz, the ADAR2004 provides a... | |
| The ADP1047/ADP1048 are digital power factor correction (PFC) controllers that provide accurate input power metering capability and inrush current control for ac/dc systems. The ADP1047 is designed for single phase... | |
| The ADP1876 is a dual output dc-to-dc synchronous buck controller operating at 600 kHz fixed frequency with integrated drivers that drive N-channel power MOSFETs. An additional fixed voltage output, 150... | |
| The ADP198 is a high-side load switch designed for operation between 1.65 V and 6.5 V that is protected against reverse current flow from output to input. A load switch... | |
| The ADP199 is a high-side load switch designed for opera- tion between 0.9 V to 3.6 V. A load switch provides power domain isolation, thereby helping to keep subsystems isolated... | |
| The ADP2121 is a high frequency, low quiescent current step-down dc-to-dc converter optimized for portable applications in which board area and battery life are critical constraints. The 6 MHz operating... | |
| The ADPA7006-EVALZ evaluation board consists of a 2-layer printed circuit board (PCB) fabricated from a 10 mil thick, Rogers 4350B, copper clad mounted to an aluminum heat sink. The heat... | |
| The easy to use ADALM-PLUTO active learning module (PlutoSDR) helps introduce electrical engineering students to the fundamentals of software-defined radio (SDR), radio frequency (RF), and wireless communications. Designed for students... | |
| Ultra Low Noise, 200 mA CMOS Linear Regulator | |
| Ultralow Noise, 150 mA CMOS Linear Regulator |
| << Prev | Next >> |