Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY13298-360LF-EVB

Description
SKY13298-360LF - Switch Evaluation Board
Request a Quote Datasheet
Description
SKY13298-360LF - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1193-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1193-ND
RF, RFID, Wireless Evaluation Boards 863-1193-ND
SKY13298-360LF - Switch Evaluation Board

SKY13298-360LF - Switch Evaluation Board

Buy Now Datasheet
Switch Evaluation Board - SKY13298-360LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
SKY13298-360LF-EVB
Switch Evaluation Board SKY13298-360LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283369-SKY13298-360LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283369-SKY13298-360LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283369-SKY13298-360LF-EVB
Win Source Part Number: 1283369-SKY13298-360 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: SKY13298-360LF Standard Package: 1 Frequency: 3GHz ~ 8GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: SKY13298360LFEVB,863 -1193 Base Product Number: SKY13298

Win Source Part Number: 1283369-SKY13298-360LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: SKY13298-360LF
Standard Package: 1
Frequency: 3GHz ~ 8GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: SKY13298360LFEVB,863-1193
Base Product Number: SKY13298

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13298-360LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13298-360LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13298-360LF-EVB
BOARD EVAL SPDT SW SKY13298-360

BOARD EVAL SPDT SW SKY13298-360

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1193-ND SKY13298-360LF-EVB 1283369-SKY13298-360LF-EVB SKY13298-360LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Switch Evaluation Board Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75+ - Mini-Circuits
Specs
Category Developement Board
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details